Torex Semiconductor, Ltd. Voltage Regulators - Linear XD6216B691MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XD6216B691MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for low power consumption applications. It operates within an input voltage range of 2.0V to 28.0V and provides a selectable output voltage from 1.8V to 12V in 0.1V increments, with a maximum output current of 150mA. The device features a built-in current limit and thermal shutdown protection, ensuring safe operation under varying conditions. The low power consumption is highlighted by a typical operating current of 5OºA and a stand-by current of less than 0.1OºA when the chip is disabled. The regulator is compatible with low ESR ceramic capacitors for output stabilization. It is suitable for automotive applications such as car navigation systems and audio devices, and is compliant with AEC-Q100 Grade 2 standards, making it a reliable choice for automotive environments. The product is available in SOT-25 packaging.

Datasheet Summary
Powered by GS/AI

The XD6216B691MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for low power consumption applications. It operates within an input voltage range of 2.0V to 28.0V and provides a selectable output voltage from 1.8V to 12V in 0.1V increments, with a maximum output current of 150mA. The device features a built-in current limit and thermal shutdown protection, ensuring safe operation under varying conditions. The low power consumption is highlighted by a typical operating current of 5OºA and a stand-by current of less than 0.1OºA when the chip is disabled. The regulator is compatible with low ESR ceramic capacitors for output stabilization. It is suitable for automotive applications such as car navigation systems and audio devices, and is compliant with AEC-Q100 Grade 2 standards, making it a reliable choice for automotive environments. The product is available in SOT-25 packaging.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XD6216B691MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XD6216B691MR-G
Voltage Regulators - Linear XD6216B691MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XD6216B691MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit - 900-0380801 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details