Supervisor Open Drain or Open Collector 3 Channel TSOT-23-8
IC SUPERVISOR 3 CHANNEL TSOT23-8 Product overview: XRP6336ISCXDATR-F from MaxLinear is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XRP6336ISCXDATR-
Manufacturer: MaxLinear Inc
Win Source Part Number: 904113-XRP6336ISCXDA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 3 Channel TSOT-23-8
Package: Reel - TR
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SP6336EK1-L-X-D-A/TR
Supervisor Open Drain or Open Collector 3 Channel TSOT-23-8
IC SUPERVISOR 3 CHANNEL TSOT23-8
IC SUPERVISOR 3 CHANNEL TSOT23-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XRP6336ISCXDATR-F-ND | 691-XRP6336ISCXDATR-F | 904113-XRP6336ISCXDATR-F | XRP6336ISCXDATR-F | XRP6336ISCXDATR-F | XRP6336ISCXDATR-F |
| Product Name | Supervisors | Voltage Supervisor IC | PMIC - PMIC - Supervisors - XRP6336ISCXDATR-F | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting | Open Drain | Open Drain; Open Drain or Open Collector |