DIODES Incorporated PMIC - PMIC - Power Management - Specialized - ZABG6003JA16TC ZABG6003JA16TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 939977-ZABG6003JA16T C Operating Temperature Range: -40°C ~ 105°C Features: Bias Controller PMIC U-QFN3030-16 (Type B) Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ZABG6003 Categories: Integrated Circuits (ICs) Case / Package: U-QFN3030-16 (Type B) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ZABG6003JA16TCDITR, ZABG6003JA16TCDIDKR, ZABG6003JA16TCDICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 939977-ZABG6003JA16T C Operating Temperature Range: -40°C ~ 105°C Features: Bias Controller PMIC U-QFN3030-16 (Type B) Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ZABG6003 Categories: Integrated Circuits (ICs) Case / Package: U-QFN3030-16 (Type B) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ZABG6003JA16TCDITR, ZABG6003JA16TCDIDKR, ZABG6003JA16TCDICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ZABG6003JA16TC - 939977-ZABG6003JA16TC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ZABG6003JA16TC
939977-ZABG6003JA16TC
PMIC - PMIC - Power Management - Specialized - ZABG6003JA16TC 939977-ZABG6003JA16TC
Manufacturer: Diodes Incorporated Win Source Part Number: 939977-ZABG6003JA16T C Operating Temperature Range: -40°C ~ 105°C Features: Bias Controller PMIC U-QFN3030-16 (Type B) Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ZABG6003 Categories: Integrated Circuits (ICs) Case / Package: U-QFN3030-16 (Type B) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ZABG6003JA16TCDITR, ZABG6003JA16TCDIDKR, ZABG6003JA16TCDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 939977-ZABG6003JA16TC
Operating Temperature Range: -40°C ~ 105°C
Features: Bias Controller PMIC U-QFN3030-16 (Type B)
Package: 16-UFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZABG6003
Categories: Integrated Circuits (ICs)
Case / Package: U-QFN3030-16 (Type B)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ZABG6003JA16TCDITR, ZABG6003JA16TCDIDKR, ZABG6003JA16TCDICT

Buy Now Datasheet
Power Management - Specialized - ZABG6003JA16TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ZABG6003JA16TC
Power Management - Specialized ZABG6003JA16TC
Bias Controller PMIC U-QFN3030-16 (Type B)

Bias Controller PMIC U-QFN3030-16 (Type B)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 939977-ZABG6003JA16TC ZABG6003JA16TC
Product Name PMIC - PMIC - Power Management - Specialized - ZABG6003JA16TC Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

UC1543 Power Supply Supervisory Circuit - 5962-8774001EA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details