DIODES Incorporated PMIC - PMIC - Power Management - Specialized - ZNBG2000X10TC ZNBG2000X10TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 413026-ZNBG2000X10TC Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Family Name: ZNBG2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 80°C Case / Package: 10-MSOP Supply Voltage - Operating: 5 V to 12 V Operating Supply Current: 24mA Alternative Parts (Cross-Reference): ZNBG2000X10; ZNBG2000X10TA; Introduction Date: September 03, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 413026-ZNBG2000X10TC Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Family Name: ZNBG2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 80°C Case / Package: 10-MSOP Supply Voltage - Operating: 5 V to 12 V Operating Supply Current: 24mA Alternative Parts (Cross-Reference): ZNBG2000X10; ZNBG2000X10TA; Introduction Date: September 03, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ZNBG2000X10TC - 413026-ZNBG2000X10TC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ZNBG2000X10TC
413026-ZNBG2000X10TC
PMIC - PMIC - Power Management - Specialized - ZNBG2000X10TC 413026-ZNBG2000X10TC
Manufacturer: Diodes Incorporated Win Source Part Number: 413026-ZNBG2000X10TC Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Family Name: ZNBG2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 80°C Case / Package: 10-MSOP Supply Voltage - Operating: 5 V to 12 V Operating Supply Current: 24mA Alternative Parts (Cross-Reference): ZNBG2000X10; ZNBG2000X10TA; Introduction Date: September 03, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 413026-ZNBG2000X10TC
Packaging: Reel - TR
Applications: Bias Controller
Mounting: SMD (SMT)
Family Name: ZNBG2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 80°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 5 V to 12 V
Operating Supply Current: 24mA
Alternative Parts (Cross-Reference): ZNBG2000X10; ZNBG2000X10TA;
Introduction Date: September 03, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - ZNBG2000X10TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ZNBG2000X10TC
Power Management - Specialized ZNBG2000X10TC
Bias Controller PMIC 10-MSOP

Bias Controller PMIC 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 413026-ZNBG2000X10TC ZNBG2000X10TC
Product Name PMIC - PMIC - Power Management - Specialized - ZNBG2000X10TC Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122804 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details