Texas Instruments Voltage Regulators - Linear TPS76725QDR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS76725QDR is a low-dropout linear voltage regulator designed to provide a fixed output voltage of 2.5 V with a maximum output current of 1 A. It features a low dropout voltage of approximately 230 mV at full load, making it suitable for applications requiring efficient power management. The device has a typical quiescent current of 85 µA, which is beneficial for battery-powered systems, as it helps extend operating life. This regulator is stable with a minimum output capacitance of 10 µF and offers a voltage tolerance of 2% over specified conditions. It includes an open-drain power-on reset feature with a 200 ms delay, which is useful for microprocessor and microcontroller applications. The TPS76725QDR is available in an 8-pin SOIC package, providing a compact solution for various electronic designs.

Datasheet Summary
Powered by GS/AI

The TPS76725QDR is a low-dropout linear voltage regulator designed to provide a fixed output voltage of 2.5 V with a maximum output current of 1 A. It features a low dropout voltage of approximately 230 mV at full load, making it suitable for applications requiring efficient power management. The device has a typical quiescent current of 85 µA, which is beneficial for battery-powered systems, as it helps extend operating life. This regulator is stable with a minimum output capacitance of 10 µF and offers a voltage tolerance of 2% over specified conditions. It includes an open-drain power-on reset feature with a 200 ms delay, which is useful for microprocessor and microcontroller applications. The TPS76725QDR is available in an 8-pin SOIC package, providing a compact solution for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS76725QDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS76725QDR
Voltage Regulators - Linear TPS76725QDR
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS76725QDR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901662P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details