Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS75005RGWT TPS75005RGWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1113033-TPS75005RGWT Packaging: Reel - TR Applications: Microcontroller, MCU Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 20-VQFN (5x5) Supply Voltage - Operating: 3.75 V to 6.5 V Operating Supply Current: 175μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1113033-TPS75005RGWT Packaging: Reel - TR Applications: Microcontroller, MCU Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 20-VQFN (5x5) Supply Voltage - Operating: 3.75 V to 6.5 V Operating Supply Current: 175μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS75005RGWT - 1113033-TPS75005RGWT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS75005RGWT
1113033-TPS75005RGWT
PMIC - PMIC - Power Management - Specialized - TPS75005RGWT 1113033-TPS75005RGWT
Manufacturer: Texas Instruments Win Source Part Number: 1113033-TPS75005RGWT Packaging: Reel - TR Applications: Microcontroller, MCU Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 20-VQFN (5x5) Supply Voltage - Operating: 3.75 V to 6.5 V Operating Supply Current: 175μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113033-TPS75005RGWT
Packaging: Reel - TR
Applications: Microcontroller, MCU
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-VQFN (5x5)
Supply Voltage - Operating: 3.75 V to 6.5 V
Operating Supply Current: 175μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS75005RGWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS75005RGWT
Power Management - Specialized TPS75005RGWT
Microcontroller, MCU PMIC 20-VQFN (5x5)

Microcontroller, MCU PMIC 20-VQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1113033-TPS75005RGWT TPS75005RGWT
Product Name PMIC - PMIC - Power Management - Specialized - TPS75005RGWT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060277P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details