Texas Instruments Voltage Regulators - Linear TPS75625KC

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS75625KC is a 5-A low-dropout linear voltage regulator designed for efficient power management. It features a fixed output voltage of 2.5 V and is capable of delivering high output current with a typical dropout voltage of 250 mV at full load. The device operates with a low quiescent current of 125 µA, which is beneficial for battery-powered applications. It includes thermal shutdown protection to prevent overheating and is available in both TO-220 and TO-263 surface-mount packages. The output voltage tolerance is specified at 3% over various conditions, ensuring reliable performance. This regulator is suitable for applications requiring stable voltage regulation with fast transient response.

Datasheet Summary
Powered by GS/AI

The TPS75625KC is a 5-A low-dropout linear voltage regulator designed for efficient power management. It features a fixed output voltage of 2.5 V and is capable of delivering high output current with a typical dropout voltage of 250 mV at full load. The device operates with a low quiescent current of 125 µA, which is beneficial for battery-powered applications. It includes thermal shutdown protection to prevent overheating and is available in both TO-220 and TO-263 surface-mount packages. The output voltage tolerance is specified at 3% over various conditions, ensuring reliable performance. This regulator is suitable for applications requiring stable voltage regulation with fast transient response.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS75625KC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS75625KC
Voltage Regulators - Linear TPS75625KC
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS75625KC
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228513 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details