Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS75005RGWR TPS75005RGWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034697-TPS75005RGWR Packaging: Reel - TR Applications: Microcontroller, MCU Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 20-VQFN (5x5) Supply Voltage - Operating: 3.75 V to 6.5 V Operating Supply Current: 175μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034697-TPS75005RGWR Packaging: Reel - TR Applications: Microcontroller, MCU Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 20-VQFN (5x5) Supply Voltage - Operating: 3.75 V to 6.5 V Operating Supply Current: 175μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS75005RGWR - 034697-TPS75005RGWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS75005RGWR
034697-TPS75005RGWR
PMIC - PMIC - Power Management - Specialized - TPS75005RGWR 034697-TPS75005RGWR
Manufacturer: Texas Instruments Win Source Part Number: 034697-TPS75005RGWR Packaging: Reel - TR Applications: Microcontroller, MCU Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 20-VQFN (5x5) Supply Voltage - Operating: 3.75 V to 6.5 V Operating Supply Current: 175μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034697-TPS75005RGWR
Packaging: Reel - TR
Applications: Microcontroller, MCU
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-VQFN (5x5)
Supply Voltage - Operating: 3.75 V to 6.5 V
Operating Supply Current: 175μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS75005RGWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS75005RGWR
Power Management - Specialized TPS75005RGWR
Microcontroller, MCU PMIC 20-VQFN (5x5)

Microcontroller, MCU PMIC 20-VQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034697-TPS75005RGWR TPS75005RGWR
Product Name PMIC - PMIC - Power Management - Specialized - TPS75005RGWR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220328 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details