Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Management - Specialized - TPS75003RHLT TPS75003RHLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798188-TPS75003RHLT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 2.2 V ~ 6.5 V Family Name: TPS75003 Categories: Integrated Circuits (ICs) Operating Supply Current: 75μA Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): TPS75003RHL; TPS75003RHLR; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798188-TPS75003RHLT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 2.2 V ~ 6.5 V Family Name: TPS75003 Categories: Integrated Circuits (ICs) Operating Supply Current: 75μA Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): TPS75003RHL; TPS75003RHLR; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS75003RHLT - 798188-TPS75003RHLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS75003RHLT
798188-TPS75003RHLT
PMIC - PMIC - Power Management - Specialized - TPS75003RHLT 798188-TPS75003RHLT
Manufacturer: Texas Instruments Win Source Part Number: 798188-TPS75003RHLT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 2.2 V ~ 6.5 V Family Name: TPS75003 Categories: Integrated Circuits (ICs) Operating Supply Current: 75μA Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): TPS75003RHL; TPS75003RHLR; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798188-TPS75003RHLT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Applications: Power Supplies
Mounting: SMD
Operating Supply Voltage: 2.2 V ~ 6.5 V
Family Name: TPS75003
Categories: Integrated Circuits (ICs)
Operating Supply Current: 75μA
Manufacturer Package: 20-VQFN (3.5x4.5)
Alternative Parts (Cross-Reference): TPS75003RHL; TPS75003RHLR;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Dsp, Fpga, Smd, 75003, Qfn20; Supply Voltage Texas Instruments - 28AH6137 - Newark, An Avnet Company
Chicago, IL, United States
Power Dsp, Fpga, Smd, 75003, Qfn20; Supply Voltage Texas Instruments
28AH6137
Power Dsp, Fpga, Smd, 75003, Qfn20; Supply Voltage Texas Instruments 28AH6137
POWER DSP, FPGA, SMD, 75003, QFN20; Supply Voltage:6.5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:1; No. of Regulated Outputs:3; Digital IC Case:VQFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

POWER DSP, FPGA, SMD, 75003, QFN20; Supply Voltage:6.5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:1; No. of Regulated Outputs:3; Digital IC Case:VQFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site
Power Management - Specialized - TPS75003RHLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS75003RHLT
Power Management - Specialized TPS75003RHLT
Power Supplies PMIC 20-VQFN (3.5x4.5)

Power Supplies PMIC 20-VQFN (3.5x4.5)

Buy Now

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798188-TPS75003RHLT 28AH6137 TPS75003RHLT
Product Name PMIC - PMIC - Power Management - Specialized - TPS75003RHLT Power Dsp, Fpga, Smd, 75003, Qfn20; Supply Voltage Texas Instruments Power Management - Specialized
Output Options Inverting
IQ 75 µA
Supply Voltage 2.2 to 6.5 volts 6.5 volts 2.2 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901697 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details