Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS75003RHLRG4 TPS75003RHLRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273320-TPS75003RHLR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 2.2 V ~ 6.5 V Family Name: TPS75003 Categories: Integrated Circuits (ICs) Operating Supply Current: 75μA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): TPS75003RHLG4; TPS75003RHLTG4; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273320-TPS75003RHLR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 2.2 V ~ 6.5 V Family Name: TPS75003 Categories: Integrated Circuits (ICs) Operating Supply Current: 75μA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): TPS75003RHLG4; TPS75003RHLTG4; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS75003RHLRG4 - 1273320-TPS75003RHLRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS75003RHLRG4
1273320-TPS75003RHLRG4
PMIC - PMIC - Power Management - Specialized - TPS75003RHLRG4 1273320-TPS75003RHLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273320-TPS75003RHLR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 2.2 V ~ 6.5 V Family Name: TPS75003 Categories: Integrated Circuits (ICs) Operating Supply Current: 75μA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): TPS75003RHLG4; TPS75003RHLTG4; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273320-TPS75003RHLRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Applications: Power Supplies
Mounting: SMD
Operating Supply Voltage: 2.2 V ~ 6.5 V
Family Name: TPS75003
Categories: Integrated Circuits (ICs)
Operating Supply Current: 75μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (3.5x4.5)
Alternative Parts (Cross-Reference): TPS75003RHLG4; TPS75003RHLTG4;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS75003RHLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS75003RHLRG4
Power Management - Specialized TPS75003RHLRG4
Power Supplies PMIC 20-VQFN (3.5x4.5)

Power Supplies PMIC 20-VQFN (3.5x4.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273320-TPS75003RHLRG4 TPS75003RHLRG4
Product Name PMIC - PMIC - Power Management - Specialized - TPS75003RHLRG4 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467622P - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details