The TPS76733QPWPRG4 is a linear voltage regulator designed to provide a fixed output of 3.3 V with a maximum output current of 1 A. It features a low dropout voltage of approximately 230 mV at 1 A, making it suitable for applications where power efficiency is critical. The device has a typical quiescent current of 85 µA, which is beneficial for battery-powered systems, as it helps extend operating life. This regulator is stable with low ESR capacitors of 10 µF and offers a fast transient response, ensuring reliable performance during load changes. It includes a power-on reset function with a 200 ms delay, which is useful for microcontroller and microprocessor applications. The TPS76733QPWPRG4 is available in a 20-pin HTSSOP package and operates over a temperature range of -40°C to 125°C. The output voltage tolerance is specified at 2% across various conditions, ensuring consistent performance.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS76733QPWPRG4 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |