Texas Instruments Voltage Regulators - Linear TPS76750QDR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS76750QDR is a low-dropout linear voltage regulator designed to provide a fixed output voltage of 5.0 V with a maximum output current of 1 A. It features a low dropout voltage of approximately 230 mV at full load, which enhances efficiency in battery-powered applications. The device has a typical quiescent current of 85 µA, contributing to extended battery life. It offers a fast transient response and maintains a voltage tolerance of 2% over specified conditions. The TPS76750QDR includes thermal shutdown protection and an open-drain power-on reset function with a 200 ms delay. It is available in an 8-pin SOIC package, making it suitable for various compact electronic designs.

Datasheet Summary
Powered by GS/AI

The TPS76750QDR is a low-dropout linear voltage regulator designed to provide a fixed output voltage of 5.0 V with a maximum output current of 1 A. It features a low dropout voltage of approximately 230 mV at full load, which enhances efficiency in battery-powered applications. The device has a typical quiescent current of 85 µA, contributing to extended battery life. It offers a fast transient response and maintains a voltage tolerance of 2% over specified conditions. The TPS76750QDR includes thermal shutdown protection and an open-drain power-on reset function with a 200 ms delay. It is available in an 8-pin SOIC package, making it suitable for various compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS76750QDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS76750QDR
Voltage Regulators - Linear TPS76750QDR
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS76750QDR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901757 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
View Details
TPS3803G15-Q1 Automotive Catalog Single Voltage Detectors - 2T03G15QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details