Texas Instruments Voltage Regulators - Linear TPS76650DR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS76650DR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5.0 V with a maximum output current of 250 mA. It features a low dropout voltage of approximately 230 mV at full load, making it suitable for applications where space and efficiency are critical. The device operates over an input voltage range of 2.7 V to 10 V and has a quiescent current of 35 mA, which is beneficial for battery-powered systems. The TPS76650DR is housed in an 8-pin SOIC package and includes thermal shutdown protection to prevent damage under excessive temperature conditions. It also offers a power-good output for monitoring the status of the output voltage. This regulator is ideal for applications requiring stable voltage regulation with low power consumption.

Datasheet Summary
Powered by GS/AI

The TPS76650DR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5.0 V with a maximum output current of 250 mA. It features a low dropout voltage of approximately 230 mV at full load, making it suitable for applications where space and efficiency are critical. The device operates over an input voltage range of 2.7 V to 10 V and has a quiescent current of 35 mA, which is beneficial for battery-powered systems. The TPS76650DR is housed in an 8-pin SOIC package and includes thermal shutdown protection to prevent damage under excessive temperature conditions. It also offers a power-good output for monitoring the status of the output voltage. This regulator is ideal for applications requiring stable voltage regulation with low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS76650DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS76650DR
Voltage Regulators - Linear TPS76650DR
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS76650DR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details