Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS75003MRHLREP TPS75003MRHLREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273319-TPS75003MRHL REP Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 20-VFQFN Exposed Pad Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 2.2 V ~ 6.5 V Family Name: TPS75003-EP Categories: Integrated Circuits (ICs) Operating Supply Current: 75μA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273319-TPS75003MRHL REP Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 20-VFQFN Exposed Pad Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 2.2 V ~ 6.5 V Family Name: TPS75003-EP Categories: Integrated Circuits (ICs) Operating Supply Current: 75μA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS75003MRHLREP - 1273319-TPS75003MRHLREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS75003MRHLREP
1273319-TPS75003MRHLREP
PMIC - PMIC - Power Management - Specialized - TPS75003MRHLREP 1273319-TPS75003MRHLREP
Manufacturer: Texas Instruments Win Source Part Number: 1273319-TPS75003MRHL REP Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 20-VFQFN Exposed Pad Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 2.2 V ~ 6.5 V Family Name: TPS75003-EP Categories: Integrated Circuits (ICs) Operating Supply Current: 75μA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273319-TPS75003MRHLREP
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 20-VFQFN Exposed Pad
Applications: Power Supplies
Mounting: SMD
Operating Supply Voltage: 2.2 V ~ 6.5 V
Family Name: TPS75003-EP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 75μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (3.5x4.5)
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS75003MRHLREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS75003MRHLREP
Power Management - Specialized TPS75003MRHLREP
Power Supplies PMIC 20-VQFN (3.5x4.5)

Power Supplies PMIC 20-VQFN (3.5x4.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273319-TPS75003MRHLREP TPS75003MRHLREP
Product Name PMIC - PMIC - Power Management - Specialized - TPS75003MRHLREP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220328 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details