Texas Instruments Voltage Regulators - Linear TPS76528D

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS76528D is a low-dropout voltage regulator designed to provide a fixed output voltage of 2.8 V with a maximum output current of 150 mA. It features an ultra-low quiescent current of 35 µA, which is beneficial for battery-powered applications, as it helps extend operating life. The device has a typical dropout voltage of 85 mV at 150 mA, ensuring efficient performance. It is available in an 8-pin SOIC package and includes thermal shutdown protection for added reliability. The output voltage tolerance is specified at 3% over the specified conditions, making it suitable for applications requiring stable voltage regulation. Additionally, the TPS76528D supports a sleep mode that reduces quiescent current to less than 1 µA when disabled.

Datasheet Summary
Powered by GS/AI

The TPS76528D is a low-dropout voltage regulator designed to provide a fixed output voltage of 2.8 V with a maximum output current of 150 mA. It features an ultra-low quiescent current of 35 µA, which is beneficial for battery-powered applications, as it helps extend operating life. The device has a typical dropout voltage of 85 mV at 150 mA, ensuring efficient performance. It is available in an 8-pin SOIC package and includes thermal shutdown protection for added reliability. The output voltage tolerance is specified at 3% over the specified conditions, making it suitable for applications requiring stable voltage regulation. Additionally, the TPS76528D supports a sleep mode that reduces quiescent current to less than 1 µA when disabled.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS76528D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS76528D
Voltage Regulators - Linear TPS76528D
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS76528D
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 8228928 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details