Texas Instruments Voltage Regulators - Linear TPS75225QPWPG4

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS75225QPWPG4 is a linear voltage regulator capable of delivering up to 2A of output current. It features a low dropout voltage of approximately 210 mV at full load, which enhances efficiency in battery-powered applications. The device operates within an input voltage range of 2.7V to 5.5V and provides a fixed output voltage of 2.5V. It has a typical quiescent current of 75 OºA, which drops to less than 1 OºA in shutdown mode, making it suitable for low-power applications. The TPS75225QPWPG4 includes an open-drain power-on reset output with a 100 ms delay, ensuring reliable operation in microprocessor systems. The product is housed in a 20-pin TSSOP PowerPAD,Ñ¢ package, facilitating thermal management and compact design.

Datasheet Summary
Powered by GS/AI

The TPS75225QPWPG4 is a linear voltage regulator capable of delivering up to 2A of output current. It features a low dropout voltage of approximately 210 mV at full load, which enhances efficiency in battery-powered applications. The device operates within an input voltage range of 2.7V to 5.5V and provides a fixed output voltage of 2.5V. It has a typical quiescent current of 75 OºA, which drops to less than 1 OºA in shutdown mode, making it suitable for low-power applications. The TPS75225QPWPG4 includes an open-drain power-on reset output with a 100 ms delay, ensuring reliable operation in microprocessor systems. The product is housed in a 20-pin TSSOP PowerPAD,Ñ¢ package, facilitating thermal management and compact design.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS75225QPWPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS75225QPWPG4
Voltage Regulators - Linear TPS75225QPWPG4
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS75225QPWPG4
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907841 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers