Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Management - Specialized - TPS75003RHLR TPS75003RHLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034696-TPS75003RHLR Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Family Name: TPS75003 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 2.2 V to 6.5 V Operating Supply Current: 75μA Alternative Parts (Cross-Reference): TPS75003RHL ; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034696-TPS75003RHLR Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Family Name: TPS75003 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 2.2 V to 6.5 V Operating Supply Current: 75μA Alternative Parts (Cross-Reference): TPS75003RHL ; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS75003RHLR - 034696-TPS75003RHLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS75003RHLR
034696-TPS75003RHLR
PMIC - PMIC - Power Management - Specialized - TPS75003RHLR 034696-TPS75003RHLR
Manufacturer: Texas Instruments Win Source Part Number: 034696-TPS75003RHLR Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Family Name: TPS75003 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 2.2 V to 6.5 V Operating Supply Current: 75μA Alternative Parts (Cross-Reference): TPS75003RHL ; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 034696-TPS75003RHLR
Packaging: Reel - TR
Applications: Power Supplies
Mounting: SMD (SMT)
Family Name: TPS75003
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 2.2 V to 6.5 V
Operating Supply Current: 75μA
Alternative Parts (Cross-Reference): TPS75003RHL ;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Power Management

Buy Now Datasheet
Power Management - Specialized - TPS75003RHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS75003RHLR
Power Management - Specialized TPS75003RHLR
Power Supplies PMIC 20-VQFN (3.5x4.5)

Power Supplies PMIC 20-VQFN (3.5x4.5)

Buy Now
Triple Supply Pwr Management Ic, Vqfn-20; Supply Voltage Texas Instruments - 29AH8233 - Newark, An Avnet Company
Chicago, IL, United States
Triple Supply Pwr Management Ic, Vqfn-20; Supply Voltage Texas Instruments
29AH8233
Triple Supply Pwr Management Ic, Vqfn-20; Supply Voltage Texas Instruments 29AH8233
TRIPLE SUPPLY PWR MANAGEMENT IC, VQFN-20; Supply Voltage:6.5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:1; No. of Regulated Outputs:3; Digital IC Case:VQFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

TRIPLE SUPPLY PWR MANAGEMENT IC, VQFN-20; Supply Voltage:6.5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:1; No. of Regulated Outputs:3; Digital IC Case:VQFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Power Management, Qfn-20; Supply Voltage Texas Instruments - 24K6137 - Newark, An Avnet Company
Chicago, IL, United States
Power Management, Qfn-20; Supply Voltage Texas Instruments
24K6137
Power Management, Qfn-20; Supply Voltage Texas Instruments 24K6137
POWER MANAGEMENT, QFN-20; Supply Voltage:6.5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:1; No. of Regulated Outputs:3; Digital IC Case:VQFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

POWER MANAGEMENT, QFN-20; Supply Voltage:6.5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:1; No. of Regulated Outputs:3; Digital IC Case:VQFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034696-TPS75003RHLR TPS75003RHLR 29AH8233
Product Name PMIC - PMIC - Power Management - Specialized - TPS75003RHLR Power Management - Specialized Triple Supply Pwr Management Ic, Vqfn-20; Supply Voltage Texas Instruments
Output Options Inverting
Type 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad
IQ 75 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1698210 - RS Components, Ltd.
Specs
Type Dmp
Pins 8
View Details
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details