Texas Instruments Voltage Regulators - Linear TPS75201MPWPREP

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-HTSSOP
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-HTSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS75201MPWPREP is a low-dropout (LDO) voltage regulator capable of delivering up to 2 A of output current with a dropout voltage of 210 mV. It features an integrated power-on reset function that initiates a reset in microcontroller systems during undervoltage conditions, with a 100 ms delay for output stabilization. The device operates with a quiescent current of 75 µA at full load, which reduces to 1 µA in sleep mode, making it suitable for battery-powered applications. The output voltage is adjustable from 1.5 V to 5 V, with a tolerance of 2% over specified conditions. The TPS75201MPWPREP is housed in a 20-pin TSSOP package and includes thermal shutdown protection to enhance reliability in various operating environments.

Datasheet Summary
Powered by GS/AI

The TPS75201MPWPREP is a low-dropout (LDO) voltage regulator capable of delivering up to 2 A of output current with a dropout voltage of 210 mV. It features an integrated power-on reset function that initiates a reset in microcontroller systems during undervoltage conditions, with a 100 ms delay for output stabilization. The device operates with a quiescent current of 75 µA at full load, which reduces to 1 µA in sleep mode, making it suitable for battery-powered applications. The output voltage is adjustable from 1.5 V to 5 V, with a tolerance of 2% over specified conditions. The TPS75201MPWPREP is housed in a 20-pin TSSOP package and includes thermal shutdown protection to enhance reliability in various operating environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS75201MPWPREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS75201MPWPREP
Voltage Regulators - Linear TPS75201MPWPREP
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-HTSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-HTSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS75201MPWPREP
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467020 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24162YFFR - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
View Details
2 suppliers
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details