Texas Instruments Voltage Regulators - Linear TPS75933KTT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A DDPAK/TO-263-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A DDPAK/TO-263-5
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS75933KTT is a 7.5-A low-dropout (LDO) voltage regulator designed for efficient power management. It features a fixed output voltage of 3.3 V and is capable of supplying up to 7.5 A of output current with a typical dropout voltage of 400 mV. The device operates with a low quiescent current of 125 µA, which decreases to below 10 µA when disabled, making it suitable for battery-powered applications. It includes a power-good (PG) status output for fixed options, providing feedback on the output voltage status. The TPS75933KTT is available in a TO-263 surface-mount package and is designed for fast transient response, ensuring stable performance during load changes. The output voltage tolerance is specified at 3% over the specified conditions, ensuring reliable operation in various applications.

Datasheet Summary
Powered by GS/AI

The TPS75933KTT is a 7.5-A low-dropout (LDO) voltage regulator designed for efficient power management. It features a fixed output voltage of 3.3 V and is capable of supplying up to 7.5 A of output current with a typical dropout voltage of 400 mV. The device operates with a low quiescent current of 125 µA, which decreases to below 10 µA when disabled, making it suitable for battery-powered applications. It includes a power-good (PG) status output for fixed options, providing feedback on the output voltage status. The TPS75933KTT is available in a TO-263 surface-mount package and is designed for fast transient response, ensuring stable performance during load changes. The output voltage tolerance is specified at 3% over the specified conditions, ensuring reliable operation in various applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS75933KTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS75933KTT
Voltage Regulators - Linear TPS75933KTT
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A DDPAK/TO-263-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS75933KTT
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1915079P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details