The TPS75725KTT is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 2.5 V with a maximum output current of 3 A. It features a low dropout voltage of typically 150 mV at full load, making it suitable for applications requiring efficient voltage regulation. The device has a low quiescent current of 125 µA, which decreases to less than 1 µA when disabled, enhancing battery life in portable applications. The TPS75725KTT includes thermal shutdown protection and a power-good (PG) status output for monitoring the regulator's operation. It is available in a 5-pin TO,àí263 package, facilitating surface-mount applications. The output voltage tolerance is specified at 3% over the operating conditions, ensuring reliable performance.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS75725KTT |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |