Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HCT251E

Description
Multiplexer, HCT Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDIP16
Request a Quote Datasheet
Description
Multiplexer, HCT Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD74HCT251E - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HCT Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDIP16

Multiplexer, HCT Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT251E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD74HCT251E
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HCT251E
IC MULTIPLEXER 1 X 8:1 16DIP

IC MULTIPLEXER 1 X 8:1 16DIP

Supplier's Site
8I/p Single Multiplexer, Dip-16; Logic Family / Base Number Texas Instruments - 67K0119 - Newark, An Avnet Company
Chicago, IL, United States
8I/p Single Multiplexer, Dip-16; Logic Family / Base Number Texas Instruments
67K0119
8I/p Single Multiplexer, Dip-16; Logic Family / Base Number Texas Instruments 67K0119
8I/P SINGLE MULTIPLEXER, DIP-16; Logic Family / Base Number:74HCT251; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; Product Range:- RoHS Compliant: Yes

8I/P SINGLE MULTIPLEXER, DIP-16; Logic Family / Base Number:74HCT251; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic, Logic, 74Hct, Multiplexer; Logic Family / Base Number Texas Instruments - 26AJ5487 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74Hct, Multiplexer; Logic Family / Base Number Texas Instruments
26AJ5487
Ic, Logic, 74Hct, Multiplexer; Logic Family / Base Number Texas Instruments 26AJ5487
IC, LOGIC, 74HCT, MULTIPLEXER; Logic Family / Base Number:74HCT251; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of RoHS Compliant: Yes

IC, LOGIC, 74HCT, MULTIPLEXER; Logic Family / Base Number:74HCT251; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74HCT251E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD74HCT251E
Signal Switches, Multiplexers, Decoders CD74HCT251E
Multiplexer 1 x 8:1 16-PDIP

Multiplexer 1 x 8:1 16-PDIP

Buy Now
TEXAS INSTRUMENTS CD74HCT251E Logic Type:Multiplexer - 815-CD74HCT251E - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD74HCT251E Logic Type:Multiplexer
815-CD74HCT251E
TEXAS INSTRUMENTS CD74HCT251E Logic Type:Multiplexer 815-CD74HCT251E
TEXAS INSTRUMENTS CD74HCT251E Logic Type:Multiplexer

TEXAS INSTRUMENTS CD74HCT251E Logic Type:Multiplexer

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number CD74HCT251E CD74HCT251E 67K0119 CD74HCT251E 815-CD74HCT251E
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 8I/p Single Multiplexer, Dip-16; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders TEXAS INSTRUMENTS CD74HCT251E Logic Type:Multiplexer
Output Characteristics Complementary Output
Package Type DIP; PDIP; PDIP16 DIP; DIP DIP; 16-DIP (0.300\", 7.62mm) DIP; 16-DIP (0.300, 7.62mm)
Logic Family CMOS CMOS; CMOS
Operating Current 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC251/QFA - Rochester Electronics
Specs
Package Type CFP16
Logic Family CMOS
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT154DB,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AC11138DR - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers