Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HCT151E

Description
IC MULTIPLEXER 1 X 8:1 16DIP
Description
IC MULTIPLEXER 1 X 8:1 16DIP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT151E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD74HCT151E
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HCT151E
IC MULTIPLEXER 1 X 8:1 16DIP

IC MULTIPLEXER 1 X 8:1 16DIP

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74HCT151E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD74HCT151E
Signal Switches, Multiplexers, Decoders CD74HCT151E
Multiplexer 1 x 8:1 16-PDIP

Multiplexer 1 x 8:1 16-PDIP

Buy Now
Ic, Logic, 8-In Mux Hs Cmos, 16Dip; Logic Family / Base Number Texas Instruments - 51AK5846 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 8-In Mux Hs Cmos, 16Dip; Logic Family / Base Number Texas Instruments
51AK5846
Ic, Logic, 8-In Mux Hs Cmos, 16Dip; Logic Family / Base Number Texas Instruments 51AK5846
IC, LOGIC, 8-IN MUX HS CMOS, 16DIP; Logic Family / Base Number:74HCT151; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of RoHS Compliant: Yes

IC, LOGIC, 8-IN MUX HS CMOS, 16DIP; Logic Family / Base Number:74HCT151; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number CD74HCT151E CD74HCT151E 51AK5846
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Ic, Logic, 8-In Mux Hs Cmos, 16Dip; Logic Family / Base Number Texas Instruments
Operating Current 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBT16211ADGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HC4514PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers