High-Speed CMOS Quad 2-Input Multiplexers in a 16-pin SOIC package, operating from -55°C to 125°C with a supply voltage range of 4.5V to 5.5V for HCT types, featuring direct LSTTL input compatibility and balanced propagation delays.
High Speed CMOS Logic Quad 2-Input Multiplexers 16-SOIC -55 to 125
Multiplexer, HCT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Multiplexer 4 x 2:1 16-SOIC
IC MULTIPLEXER 4 X 2:1 16SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HCT157MT | CD74HCT157MT | CD74HCT157MT | CD74HCT157MT |
| Product Name | CD74HCT157 High Speed CMOS Logic Quad 2-Input Multiplexers | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | ||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Logic Family | HCT | CMOS |