CD74HCT158E is a quad 2-input multiplexer in a 16-pin PDIP package, operating from -55°C to 125°C with a supply voltage range of 4.5V to 5.5V. It features direct LSTTL input logic compatibility, with inputs compatible to CMOS levels and quiescent current under 160 µA at 6V. All outputs can source or sink up to 4 mA (TTL loads) and have balanced propagation delay and transition times. The device is designed for high-speed CMOS logic applications with noise immunity of 30% of VCC at 5V.
High Speed CMOS Logic Quad 2-Input Multiplexers 16-PDIP -55 to 125
Multiplexer, HCT Series, 4-Func, 2 Line Input, 1 Line Output, Inverted Output, CMOS, PDIP16
Multiplexer 4 x 2:1 16-PDIP
IC MULTIPLEXER 4 X 2:1 16DIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HCT158E | CD74HCT158E | CD74HCT158E | CD74HCT158E |
| Product Name | CD74HCT158 High Speed CMOS Logic Quad 2-Input Multiplexers | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | ||
| Package Type | PDIP | DIP; PDIP; PDIP16 | DIP; 16-DIP (0.300\", 7.62mm) | |
| Logic Family | HCT | CMOS |