Texas Instruments CD74HCT151 High Speed CMOS Logic 8-Input Multiplexer CD74HCT151M

Description
High Speed CMOS Logic 8-Input Multiplexer 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Input Multiplexer 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT151 High Speed CMOS Logic 8-Input Multiplexer - CD74HCT151M - Texas Instruments
Dallas, TX, United States
CD74HCT151 High Speed CMOS Logic 8-Input Multiplexer
CD74HCT151M
CD74HCT151 High Speed CMOS Logic 8-Input Multiplexer CD74HCT151M
High Speed CMOS Logic 8-Input Multiplexer 16-SOIC -55 to 125

High Speed CMOS Logic 8-Input Multiplexer 16-SOIC -55 to 125

Buy Now Datasheet
 - CD74HCT151M - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HCT Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO16

Multiplexer, HCT Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - CD74HCT151M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD74HCT151M
Signal Switches, Multiplexers, Decoders CD74HCT151M
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now
Ic, Logic, 8-In Mux Hs Cmos, 16Soic; Logic Family / Base Number Texas Instruments - 37AJ8899 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 8-In Mux Hs Cmos, 16Soic; Logic Family / Base Number Texas Instruments
37AJ8899
Ic, Logic, 8-In Mux Hs Cmos, 16Soic; Logic Family / Base Number Texas Instruments 37AJ8899
IC, LOGIC, 8-IN MUX HS CMOS, 16SOIC; Logic Family / Base Number:74HCT151; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

IC, LOGIC, 8-IN MUX HS CMOS, 16SOIC; Logic Family / Base Number:74HCT151; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT151M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD74HCT151M
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HCT151M
IC MULTIPLEXER 1 X 8:1 16SOIC

IC MULTIPLEXER 1 X 8:1 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number CD74HCT151M CD74HCT151M CD74HCT151M 37AJ8899 CD74HCT151M
Product Name CD74HCT151 High Speed CMOS Logic 8-Input Multiplexer Signal Switches, Multiplexers, Decoders Ic, Logic, 8-In Mux Hs Cmos, 16Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5 4.5V ~ 5.5V 5.5V
Package Type PDIP,SOIC SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; SOIC SOIC
Logic Family HCT CMOS
Propagation Delay 48 ns
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBT1G125DBVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SC-74A, SOT-753
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3857DBQRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 3V ~ 3.6V
Package Type SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV16212GRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers