The CD74HCT253MT is a dual 4-input multiplexer with three-state outputs, designed for high-speed CMOS logic applications. It operates from 4.5V to 5.5V and features common select inputs and separate output-enable controls. The device is packaged in a 16-lead SOIC with a specified operating temperature range of -55°C to 125°C. The output stage supports TTL logic compatibility with VIL ≤ 0.8V and VIH ≥ 2V. It is designed for surface-mount applications and is supplied on a small-reel packaging of 250 units.
High Speed CMOS Logic Dual 4-Input Multiplexers 16-SOIC -55 to 125
Multiplexer, HCT Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, PDSO16
IC MULTIPLEXER 2 X 4:1 16SOIC
Multiplexer 2 x 4:1 16-SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HCT253MT | CD74HCT253MT | CD74HCT253MT | CD74HCT253MT |
| Product Name | CD74HCT253 High Speed CMOS Logic Dual 4-Input Multiplexers | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | ||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HCT | CMOS |