The CD74HCT253E is a dual 4-to-1 multiplexer with three-state outputs in a 16-pin PDIP package, operating over a temperature range of -55°C to 125°C. It features common select inputs, separate output-enable controls, and is designed for 4.5V to 5.5V operation with direct LSTTL input compatibility. The device supports TTL loads and offers high noise immunity at 5V supply.
High Speed CMOS Logic Dual 4-Input Multiplexers 16-PDIP -55 to 125
Multiplexer 2 x 4:1 16-PDIP
IC, LOGIC, DUAL 4-IN MUX, 16DIP; Logic Family / Base Number:74HCT253; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of RoHS Compliant: Yes
IC MULTIPLEXER 2 X 4:1 16DIP
| Texas Instruments | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HCT253E | CD74HCT253E | 36AJ8603 | CD74HCT253E |
| Product Name | CD74HCT253 High Speed CMOS Logic Dual 4-Input Multiplexers | Signal Switches, Multiplexers, Decoders | Ic, Logic, Dual 4-In Mux, 16Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | 5.5V | |
| Package Type | PDIP,SOIC | DIP; 16-DIP (0.300\", 7.62mm) | DIP; DIP | |
| Logic Family | HCT |