Texas Instruments Signal Switches, Multiplexers, Decoders CY54FCT138TDMB

Description
CY54FCT138T 1-OF-8 DECODER
Description
CY54FCT138T 1-OF-8 DECODER
Datasheet
Datasheet Summary
Powered by GS/AI

The CY54FCT138TDMB is a dual 1-of-8 decoder that accepts three binary weighted inputs (A0, A1, A2) and provides eight mutually exclusive active-low outputs (O0,ÄìO7) when enabled. It features three enable inputs: two active low (E1, E2) and one active high (E3), allowing for flexible control and easy parallel expansion to a 1-of-32 decoder configuration with additional devices. The product is designed for compatibility with TTL logic levels and includes edge-rate control circuitry for improved noise characteristics. It supports partial-power-down mode operation through Ioff, which disables outputs to prevent backflow current when powered down. The device is rated for a maximum output sink current of 32 mA and source current of 12 mA. ESD protection exceeds JESD 22 standards, ensuring reliability in various applications. The operating temperature range is from -55°C to 125°C, making it suitable for a wide range of environments.

Datasheet Summary
Powered by GS/AI

The CY54FCT138TDMB is a dual 1-of-8 decoder that accepts three binary weighted inputs (A0, A1, A2) and provides eight mutually exclusive active-low outputs (O0,ÄìO7) when enabled. It features three enable inputs: two active low (E1, E2) and one active high (E3), allowing for flexible control and easy parallel expansion to a 1-of-32 decoder configuration with additional devices. The product is designed for compatibility with TTL logic levels and includes edge-rate control circuitry for improved noise characteristics. It supports partial-power-down mode operation through Ioff, which disables outputs to prevent backflow current when powered down. The device is rated for a maximum output sink current of 32 mA and source current of 12 mA. ESD protection exceeds JESD 22 standards, ensuring reliability in various applications. The operating temperature range is from -55°C to 125°C, making it suitable for a wide range of environments.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - CY54FCT138TDMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CY54FCT138TDMB
Signal Switches, Multiplexers, Decoders CY54FCT138TDMB
CY54FCT138T 1-OF-8 DECODER

CY54FCT138T 1-OF-8 DECODER

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - CY54FCT138TDMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CY54FCT138TDMB
Signal Switches, Multiplexers, Decoders CY54FCT138TDMB
Decoder/Demultiplexe r 1 x 3:8 16-CDIP

Decoder/Demultiplexer 1 x 3:8 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CY54FCT138TDMB
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CY54FCT138TDMB
1-OF-8 DECODER 16-CDIP -55 TO 12

1-OF-8 DECODER 16-CDIP -55 TO 12

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number CY54FCT138TDMB CY54FCT138TDMB CY54FCT138TDMB
Product Name Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC154PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers