Taiyo Yuden Co., Ltd. RF Multiplexers - D6DA2G132K2D9-Z D6DA2G132K2D9-Z

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 809149-D6DA2G132K2D9 -Z Packaging: Reel Type: Duplexer Mounting Style: SMD Manufacturer Package: 8-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 809149-D6DA2G132K2D9 -Z Packaging: Reel Type: Duplexer Mounting Style: SMD Manufacturer Package: 8-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - D6DA2G132K2D9-Z - 809149-D6DA2G132K2D9-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - D6DA2G132K2D9-Z
809149-D6DA2G132K2D9-Z
RF Multiplexers - D6DA2G132K2D9-Z 809149-D6DA2G132K2D9-Z
Manufacturer: Taiyo Yuden Win Source Part Number: 809149-D6DA2G132K2D9 -Z Packaging: Reel Type: Duplexer Mounting Style: SMD Manufacturer Package: 8-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Taiyo Yuden
Win Source Part Number: 809149-D6DA2G132K2D9-Z
Packaging: Reel
Type: Duplexer
Mounting Style: SMD
Manufacturer Package: 8-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
RF Multiplexers - D6DA2G132K2D9-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
D6DA2G132K2D9-Z
RF Multiplexers D6DA2G132K2D9-Z
RF Duplexer 8-SMD, No Lead

RF Duplexer 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 809149-D6DA2G132K2D9-Z D6DA2G132K2D9-Z
Product Name RF Multiplexers - D6DA2G132K2D9-Z RF Multiplexers
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC138PW-Q100,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74150DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details