Taiyo Yuden Co., Ltd. RF Multiplexers - D5DA876M5K2P6-Z D5DA876M5K2P6-Z

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 801570-D5DA876M5K2P6 -Z Packaging: Reel Type: Duplexer Mounting Style: SMD Manufacturer Package: 8-SMD, No Lead Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 801570-D5DA876M5K2P6 -Z Packaging: Reel Type: Duplexer Mounting Style: SMD Manufacturer Package: 8-SMD, No Lead Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - D5DA876M5K2P6-Z - 801570-D5DA876M5K2P6-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - D5DA876M5K2P6-Z
801570-D5DA876M5K2P6-Z
RF Multiplexers - D5DA876M5K2P6-Z 801570-D5DA876M5K2P6-Z
Manufacturer: Taiyo Yuden Win Source Part Number: 801570-D5DA876M5K2P6 -Z Packaging: Reel Type: Duplexer Mounting Style: SMD Manufacturer Package: 8-SMD, No Lead Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Taiyo Yuden
Win Source Part Number: 801570-D5DA876M5K2P6-Z
Packaging: Reel
Type: Duplexer
Mounting Style: SMD
Manufacturer Package: 8-SMD, No Lead
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
RF Multiplexers - D5DA876M5K2P6-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
D5DA876M5K2P6-Z
RF Multiplexers D5DA876M5K2P6-Z
RF Duplexer 8-SMD, No Lead

RF Duplexer 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 801570-D5DA876M5K2P6-Z D5DA876M5K2P6-Z
Product Name RF Multiplexers - D5DA876M5K2P6-Z RF Multiplexers
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AHCT138D-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV16212GRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers