Texas Instruments Signal Switches, Multiplexers, Decoders CD74HCT147E

Description
Priority Encoder 1 x 10:4 16-PDIP
Description
Priority Encoder 1 x 10:4 16-PDIP

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - CD74HCT147E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD74HCT147E
Signal Switches, Multiplexers, Decoders CD74HCT147E
Priority Encoder 1 x 10:4 16-PDIP

Priority Encoder 1 x 10:4 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT147E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD74HCT147E
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HCT147E
IC PRIORITY ENCOD 1 X 10:4 16DIP

IC PRIORITY ENCOD 1 X 10:4 16DIP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number CD74HCT147E CD74HCT147E
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HCT153PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 4 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AC11257PWR - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 54HC298J/B - Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
2 suppliers