The CY74FCT257T is a quad 2-input multiplexer with 3-state outputs, designed for selecting four bits of data from two sources using a common select input. It is available in a 16-pin SOIC package with dimensions of 507 mm in length, 8 mm in width, and 3940 µm in thickness, and operates over a temperature range of -40°C to 85°C. The device supports TTL input and output levels, features matched rise and fall times, and includes I_off circuitry for partial-power-down operation. Output sink current is 64 mA and source current is 32 mA. ESD protection exceeds 2000 V (HBM), 200 V (MM), and 1000 V (CDM).
Quadruple 1-of-2 Data Selectors/Multiplexe
Multiplexer, FCT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
IC MULTIPLEXER 4 X 2:1 16SOIC
Multiplexer 4 x 2:1 16-SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CY74FCT257ATDR | CY74FCT257ATDR | CY74FCT257ATDR | CY74FCT257ATDR |
| Product Name | CY74FCT257T Quadruple 1-of-2 Data Selectors/Multiplexers with 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.75 | 4.75V ~ 5.25V | ||
| Package Type | SOIC,SSOP | SOP; SOP16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | FCT | CMOS; FCT |