Tusonix, Inc. RF/IF and RFID - RF Multiplexers CER0080B

Description
Win Source Part Number: 1006739-CER0080B Category: RF/IF and RFID>RF Multiplexers Type: Duplexer Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Package / Case: Monoblock, 3 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Tusonix a Subsidiary of CTS Electronic Components
Request a Quote Datasheet
Description
Win Source Part Number: 1006739-CER0080B Category: RF/IF and RFID>RF Multiplexers Type: Duplexer Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Package / Case: Monoblock, 3 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Tusonix a Subsidiary of CTS Electronic Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 1006739-CER0080B - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
1006739-CER0080B
RF/IF and RFID - RF Multiplexers 1006739-CER0080B
Win Source Part Number: 1006739-CER0080B Category: RF/IF and RFID>RF Multiplexers Type: Duplexer Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Package / Case: Monoblock, 3 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Tusonix a Subsidiary of CTS Electronic Components

Win Source Part Number: 1006739-CER0080B
Category: RF/IF and RFID>RF Multiplexers
Type: Duplexer
Package: Tape & Reel (TR)
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: Monoblock, 3 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Tusonix a Subsidiary of CTS Electronic Components

Buy Now
RF Multiplexers - CER0080B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
CER0080B
RF Multiplexers CER0080B
RF Duplexer Monoblock, 3 PC Pin

RF Duplexer Monoblock, 3 PC Pin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 1006739-CER0080B CER0080B
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Package Type Monoblock, 3 PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC138DB118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 74CBTK16245DGGRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54AC251/VFA-R - Rochester Electronics
Specs
Package Type CFP16
Logic Family CMOS
View Details
2 suppliers