The CD74HCT157M96 is a quad 2-input multiplexer in a 16-pin SOIC package with a width of 16.0 mm and a length of 10.3 mm, designed for operation from -55°C to 125°C. It operates with a supply voltage range of 4.5 V to 5.5 V, features direct LSTTL input logic compatibility with VIL ≤ 0.8 V and VIH ≥ 2 V, and has a quiescent supply current of up to 160 µA at 6 V. The device includes separate active-low enable inputs and common select inputs, with outputs capable of sourcing up to 5.2 mA and sinking up to 4 mA under TTL loading conditions. The package is designed for tape and reel handling with a 2500-piece reel quantity.
High Speed CMOS Logic Quad 2-Input Multiplexers 16-SOIC -55 to 125
Multiplexer, HCT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
IC MULTIPLEXER 4 X 2:1 16SOIC
Multiplexer 4 x 2:1 16-SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HCT157M96 | CD74HCT157M96 | CD74HCT157M96 | CD74HCT157M96 |
| Product Name | CD74HCT157 High Speed CMOS Logic Quad 2-Input Multiplexers | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | ||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | HCT | CMOS |