The CD74HCT157E is a quad 2-input multiplexer in a 16-pin PDIP package, operating from -55°C to 125°C with a supply voltage range of 4.5V to 5.5V. It features direct LSTTL input logic compatibility, with a high-level input voltage of 2V minimum and a low-level input voltage of 1.35V maximum. The device has a quiescent current of up to 80 µA at 6V and can drive 15 LSTTL loads. Outputs are active low when the enable input is high, with separate enable and common select inputs controlling data selection from two sources.
High Speed CMOS Logic Quad 2-Input Multiplexers 16-PDIP -55 to 125
Multiplexer, HCT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDIP16
Multiplexer 4 x 2:1 16-PDIP
IC MULTIPLEXER 4 X 2:1 16DIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HCT157E | CD74HCT157E | CD74HCT157E | CD74HCT157E |
| Product Name | CD74HCT157 High Speed CMOS Logic Quad 2-Input Multiplexers | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | ||
| Package Type | PDIP,SOIC | DIP; PDIP; PDIP16 | DIP; 16-DIP (0.300\", 7.62mm) | |
| Logic Family | HCT | CMOS |