Taiyo Yuden Co., Ltd. RF Multiplexers - D6RB2G132E1DF-Z D6RB2G132E1DF-Z

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 849974-D6RB2G132E1DF -Z Series: D6 Features: RF Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8541.60.0080 Other Part Number: D6RB2G132E1DFZ, PJ D6RB2G132E1DF-Z
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 849974-D6RB2G132E1DF -Z Series: D6 Features: RF Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8541.60.0080 Other Part Number: D6RB2G132E1DFZ, PJ D6RB2G132E1DF-Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - D6RB2G132E1DF-Z - 849974-D6RB2G132E1DF-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - D6RB2G132E1DF-Z
849974-D6RB2G132E1DF-Z
RF Multiplexers - D6RB2G132E1DF-Z 849974-D6RB2G132E1DF-Z
Manufacturer: Taiyo Yuden Win Source Part Number: 849974-D6RB2G132E1DF -Z Series: D6 Features: RF Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8541.60.0080 Other Part Number: D6RB2G132E1DFZ, PJ D6RB2G132E1DF-Z

Manufacturer: Taiyo Yuden
Win Source Part Number: 849974-D6RB2G132E1DF-Z
Series: D6
Features: RF
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8541.60.0080
Other Part Number: D6RB2G132E1DFZ, PJ D6RB2G132E1DF-Z

Buy Now
RF Multiplexers - D6RB2G132E1DF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
D6RB2G132E1DF-Z
RF Multiplexers D6RB2G132E1DF-Z
RF Duplexer 1GHz ~ 5GHz / - 8-SMD, No Lead

RF Duplexer 1GHz ~ 5GHz / - 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 849974-D6RB2G132E1DF-Z D6RB2G132E1DF-Z
Product Name RF Multiplexers - D6RB2G132E1DF-Z RF Multiplexers
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT253DB,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTD16211DGGRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers