Texas Instruments CD74HCT251 High Speed CMOS Logic 8-Input Multiplexer, 3-State CD74HCT251M

Description
High Speed CMOS Logic 8-Input Multiplexer, 3-State 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Input Multiplexer, 3-State 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT251 High Speed CMOS Logic 8-Input Multiplexer, 3-State - CD74HCT251M - Texas Instruments
Dallas, TX, United States
CD74HCT251 High Speed CMOS Logic 8-Input Multiplexer, 3-State
CD74HCT251M
CD74HCT251 High Speed CMOS Logic 8-Input Multiplexer, 3-State CD74HCT251M
High Speed CMOS Logic 8-Input Multiplexer, 3-State 16-SOIC -55 to 125

High Speed CMOS Logic 8-Input Multiplexer, 3-State 16-SOIC -55 to 125

Buy Now Datasheet
 - CD74HCT251M - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HCT Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO16

Multiplexer, HCT Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic, 8-In Mux Tri-St Hs, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8602 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8-In Mux Tri-St Hs, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8602
Logic, 8-In Mux Tri-St Hs, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8602
LOGIC, 8-IN MUX TRI-ST HS, 16SOIC; Logic Family / Base Number:74HCT251; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

LOGIC, 8-IN MUX TRI-ST HS, 16SOIC; Logic Family / Base Number:74HCT251; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT251M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD74HCT251M
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HCT251M
IC MULTIPLEXER 1 X 8:1 16SOIC

IC MULTIPLEXER 1 X 8:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74HCT251M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD74HCT251M
Signal Switches, Multiplexers, Decoders CD74HCT251M
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number CD74HCT251M CD74HCT251M 36AJ8602 CD74HCT251M CD74HCT251M
Product Name CD74HCT251 High Speed CMOS Logic 8-Input Multiplexer, 3-State Logic, 8-In Mux Tri-St Hs, 16Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Output Characteristics 3-State Complementary Output
Supply Voltage 4.5 5.5V 4.5V ~ 5.5V
Package Type PDIP,SOIC SOIC; SOIC16 SOIC; SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HCT CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54F352DMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CB3Q3257DBQRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers