Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HCT253EG4

Description
IC MULTIPLEXER 2 X 4:1 16DIP
Description
IC MULTIPLEXER 2 X 4:1 16DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT253 is a dual 4-to-1 multiplexer featuring three-state outputs and common select inputs. It operates within a wide temperature range of -55°C to 125°C and supports supply voltages from 4.5V to 5.5V, making it suitable for various applications. The device offers high noise immunity and is compatible with LSTTL logic levels, ensuring seamless integration into existing systems. It has a significant power reduction compared to LSTTL logic ICs, which can be advantageous in power-sensitive designs. The output enable inputs allow for high-impedance states, enhancing flexibility in circuit design. The CD74HCT253 is available in both PDIP and SOIC packages, catering to different layout preferences.

Datasheet Summary
Powered by GS/AI

The CD74HCT253 is a dual 4-to-1 multiplexer featuring three-state outputs and common select inputs. It operates within a wide temperature range of -55°C to 125°C and supports supply voltages from 4.5V to 5.5V, making it suitable for various applications. The device offers high noise immunity and is compatible with LSTTL logic levels, ensuring seamless integration into existing systems. It has a significant power reduction compared to LSTTL logic ICs, which can be advantageous in power-sensitive designs. The output enable inputs allow for high-impedance states, enhancing flexibility in circuit design. The CD74HCT253 is available in both PDIP and SOIC packages, catering to different layout preferences.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT253EG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD74HCT253EG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HCT253EG4
IC MULTIPLEXER 2 X 4:1 16DIP

IC MULTIPLEXER 2 X 4:1 16DIP

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74HCT253EG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD74HCT253EG4
Signal Switches, Multiplexers, Decoders CD74HCT253EG4
Multiplexer 2 x 4:1 16-PDIP

Multiplexer 2 x 4:1 16-PDIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number CD74HCT253EG4 CD74HCT253EG4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F251A/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HCT4514PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 4 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LS153DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details