The CD74HCT257M is a quad 2-input multiplexer with non-inverting three-state outputs in a 16-pin SOIC package. It operates from 4.5V to 5.5V and supports a temperature range of -55°C to 125°C. The device features direct LSTTL input logic compatibility, with VIL ≤ 0.8V and VIH ≥ 2V, and has a typical propagation delay of 12ns at 5V and 15pF load. Output drive is specified at 15 LSTTL loads. The output enable is active low, and outputs enter high impedance when disabled. The package dimensions conform to SOIC-16 standards, with a tape and reel packing configuration for surface-mount applications.
High Speed CMOS Logic Quad 2-Input Multiplexers with Non-Inverting 3-State Outputs 16-SOIC -55 to 125
Multiplexer, HCT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
IC MULTIPLEXER 4 X 2:1 16SOIC
Multiplexer 4 x 2:1 16-SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HCT257M | CD74HCT257M | CD74HCT257M | CD74HCT257M |
| Product Name | CD74HCT257 High Speed CMOS Logic Quad 2-Input Multiplexers with Non-Inverting 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | ||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | HCT | CMOS |