The CY74FCT157ATDR is a quad 2-input multiplexer with 3-state outputs in a 16-pin SOIC package, operating over a temperature range of -40°C to 85°C. It features matched rise and fall times, TTL-compatible input and output levels, and IOff support for partial-power-down operation. The device has a propagation delay of 5 ns and provides 32 mA output source current and 64 mA output sink current per pin. It exceeds JESD 22 ESD protection standards with 2000 V human-body model, 200 V machine model, and 1000 V charged-device model ratings. The package dimensions and thermal impedance are consistent with the SOIC (D) form factor.
Quad 2-Input Multiplexer 16-SOIC -40 to 85
Multiplexer, FCT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
IC MULTIPLEXER 4 X 2:1 16SOIC
Multiplexer 4 x 2:1 16-SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CY74FCT157ATDR | CY74FCT157ATDR | CY74FCT157ATDR | CY74FCT157ATDR |
| Product Name | CY74FCT157T Quad 2-Input Multiplexer | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 4.75 | 4.75V ~ 5.25V | ||
| Package Type | SOIC,SSOP | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | FCT | CMOS; FCT |