The CD74HCT251M96 is an 8-input multiplexer with three-state output, fabricated in high-speed CMOS technology, housed in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm. It operates from 4.5 V to 5.5 V, offers direct LSTTL input logic compatibility, and supports a temperature range of -55 °C to 125 °C. The device provides true and complement outputs, with a typical propagation delay of 14 ns at 5 V and 15 pF load. It is capable of driving 15 LSTTL loads as a bus driver and features balanced propagation delay and low power consumption compared to LSTTL logic.
High Speed CMOS Logic 8-Input Multiplexer, 3-State 16-SOIC -55 to 125
IC MULTIPLEXER 1 X 8:1 16SOIC
Multiplexer 1 x 8:1 16-SOIC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HCT251M96 | CD74HCT251M96 | CD74HCT251M96 |
| Product Name | CD74HCT251 High Speed CMOS Logic 8-Input Multiplexer, 3-State | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Output Characteristics | 3-State | ||
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | |
| Package Type | PDIP,SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | HCT |