Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 30 40 50 60 68 69 70 71 72 73 74 75 76
Product Name Notes
2CH. STEP-DOWN / INVERTING DC/DC
2CH.STEP-DOWN DC/DC CONTROLLER I
2CH.STEP-UP/DOWN DC/DC CONTROLLE
2CH.STEP-UP/UP DC/DC CONTROLLER
HISAT-COT CONTROL EXTREMELY SMAL
IC REG BCK BST ADJ WLP20-01
IC REG BCK BST ADJ WLP20
IC REG BUCK BST ADJ 2A DL 24QFN
IC REG CTRLR BUCK 10MSOP
IC REG CTRLR BUCK-BOOST 8MSOP
STEP-UP & STEP-DOWN 180KHZ DCDC
STEP-UP & STEP-DOWN 300KHZ DCDC
STEP-UP CHARGE PUMP WITH REGULAT

<< Prev Next >>