HISAT-COT CONTROL EXTREMELY SMAL
IC REG BUCK 1.1V 600MA 5WLP
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 600mA 5-XFBGA, WLBGA
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9282B11E0R-G | XC9282B11E0R-G | XC9282B11E0R-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| fsw | 6000 kHz | 6000 kHz | 6000 kHz |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 1.1 volts | 1.1 to ? volts |