"Boost Switching Regulator IC Positive Fixed 4.8V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
STEP-UP CHARGE PUMP WITH REGULAT
Boost Switching Regulator IC Positive Fixed 4.8V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9801B483KR-G-ND | XC9801B483KR-G | XC9801B483KR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Output Voltage | 4.8 volts | 4.8 to ? volts | |
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps |