Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 600mA 6-XFLGA
IC REG BUCK 1.85V 600MA 6LGA-B01
Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 600mA 6-XFLGA
HISAT-COT CONTROL EXTREMELY SMAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9282B1LE1R-G-ND | XC9282B1LE1R-G | XC9282B1LE1R-G | XC9282B1LE1R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFLGA | Other; 6-XFLGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.85 volts | 1.85 volts | 1.85 to ? volts |