Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9801B513KR-G

Description
"Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9801B513KR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9801B513KR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9801B513KR-G-ND
"Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9801B513KR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9801B513KR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9801B513KR-G
STEP-UP CHARGE PUMP WITH REGULAT

STEP-UP CHARGE PUMP WITH REGULAT

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9801B513KR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9801B513KR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9801B513KR-G
STEP-UP CHARGE PUMP WITH REGULAT

STEP-UP CHARGE PUMP WITH REGULAT

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - XC9801B513KR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9801B513KR-G
Voltage Regulators - DC DC Switching Regulators XC9801B513KR-G
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9801B513KR-G-ND XC9801B513KR-G XC9801B513KR-G XC9801B513KR-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Voltage 5.1 volts 5.1 volts 5.1 to ? volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pmic For Safety Related Systems W/Buck Or Buck Boost Pre-Reg - ARG82801KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - 5962-8680603VEA - Lingto Electronic Limited
Specs
Special Features Dead Time Control, Enable, Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 50
View Details
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771TSD/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
5 suppliers