The XC9282A1BE1R-G is a synchronous rectification DC/DC converter designed for step-down applications, capable of delivering up to 600mA output current. It operates within an input voltage range of 2.5V to 5.5V and offers output voltage options from 0.7V to 3.6V with specified accuracy. The device utilizes HiSAT-COT control technology, which enhances transient response and minimizes output voltage fluctuation during load changes, making it suitable for applications requiring stable power supply, such as mobile devices and wearables. The XC9282A1BE1R-G features a quiescent current of 11OºA and operates at oscillation frequencies of either 4MHz or 6MHz, achieving efficiencies of up to 90% under typical conditions. It includes protection functions such as current limit, soft-start, and under-voltage lockout (UVLO). The product is packaged in a compact LGA-6B01 format, measuring 1.2 x 1.2 x 0.3mm, which is beneficial for space-constrained designs. Additionally, it is compliant with EU RoHS standards, ensuring environmental safety.
HISAT-COT CONTROL EXTREMELY SMAL
Buck Switching Regulator IC Positive Fixed 1.15V 1 Output 600mA 6-XFLGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9282A1BE1R-G | XC9282A1BE1R-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.6000 amps | 0.6000 amps |
| fsw | 6000 kHz | 6000 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-XFLGA |