HISAT-COT CONTROL EXTREMELY SMAL
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 5-XFBGA, WLBGA
IC REG BUCK 1.8V 600MA 5WLP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9282B18E0R-G | XC9282B18E0R-G | XC9282B18E0R-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| fsw | 6000 kHz | 6000 kHz | 6000 kHz |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 5-XFBGA, WLBGA |