The XC9282B15E0R-G is a synchronous rectification DC/DC converter designed for step-down applications, capable of delivering up to 600mA output current. It operates within an input voltage range of 2.5V to 5.5V and provides a fixed output voltage of 1.5V with a tolerance of ±1.5%. The device features HiSAT-COT control technology, which enhances transient response and minimizes output voltage fluctuations during load changes, making it suitable for applications requiring stable power supply, such as mobile devices and wearables. The XC9282B15E0R-G has a quiescent current of 11OºA and operates efficiently with a maximum efficiency of 90% at 4MHz oscillation frequency. It is packaged in a compact LGA-6B01 or WLP-5-06 format, allowing for space-saving designs. The device includes protection features such as current limit, soft-start, and under-voltage lockout (UVLO). It is compliant with EU RoHS standards and is suitable for a wide range of applications, including smartphones, wireless headsets, and portable gaming consoles.
HISAT-COT CONTROL EXTREMELY SMAL
IC REG BUCK 1.5V 600MA 5WLP
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA 5-XFBGA, WLBGA
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9282B15E0R-G | XC9282B15E0R-G | XC9282B15E0R-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| fsw | 6000 kHz | 6000 kHz | 6000 kHz |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 1.5 volts | 1.5 to ? volts |