The XC9502B095DR-G is a dual-channel DC/DC controller IC designed for step-up and step-down voltage regulation. It operates with a supply voltage range of 2.0V to 10.0V and can handle input voltages from 0.9V to 10.0V. The first output channel is a step-up converter with an adjustable output voltage range from 1.5V to 30V, while the second channel is a step-down converter with an output voltage range of 0.9V to 6.0V. The device features a typical efficiency of 83% for the step-up channel and 92% for the step-down channel, with a maximum output current of over 300mA and 1000mA, respectively. The XC9502B095DR-G supports PWM and PWM/PFM control methods, allowing for efficient operation across varying load conditions. It includes a soft-start feature to mitigate inrush currents and voltage overshoot during power-up. The device is packaged in a compact MSOP-10 or USP-10 format and is compliant with EU RoHS standards, making it suitable for environmentally conscious designs. This controller is ideal for applications such as portable devices, PDAs, and various power supply needs.
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 10-USP (2.7x2.5)
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 10-USP (2.7x2.5)
2CH.STEP-UP/DOWN DC/DC CONTROLLE
2CH.STEP-UP/DOWN DC/DC CONTROLLE
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9502B095DR-G-ND | XC9502B095DR-G | XC9502B095DR-G | XC9502B095DR-G |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | ||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Fixed; PWM Signal |